TE Connectivity Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26JB5BN

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6252
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6252
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6252
Product Name Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details
Circular Connector Assemblies - ECG.1B.302.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details