D38999/26JB2PA -- ACT 2C 2#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
D38999/26JB2PA
Description
ACT 2C 2#16 PIN PLUG
Description
ACT 2C 2#16 PIN PLUG
Suppliers
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
10AC0129
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC0129 |
|
Product Name
|
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details