TE Connectivity Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ61AN

Description
DTS 61C 61#20 PIN PLUG
Request a Quote
Description
DTS 61C 61#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ61AN - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 PIN PLUG

DTS 61C 61#20 PIN PLUG

Buy Now
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity - 03X5570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity
03X5570
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity 03X5570
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ61AN 03X5570
Product Name Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details