TE Connectivity Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ4PE

Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity - 71W5681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity
71W5681
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity 71W5681
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W5681
Product Name Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products