TE Connectivity Circular Connector, Plug, 56 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ4HA

Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote
Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ4HA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20 8#16 PIN PLUG

DTS 56C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 56 Position, Cable; Military Specification Deutsch - Te Connectivity - 17X5799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 56 Position, Cable; Military Specification Deutsch - Te Connectivity
17X5799
Circular Connector, Plug, 56 Position, Cable; Military Specification Deutsch - Te Connectivity 17X5799
CIRCULAR CONNECTOR, PLUG, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ4HA 17X5799
Product Name Circular Connector, Plug, 56 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers