TE Connectivity Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ43JC

Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote
Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ43JC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20 20#16 SKT PLUG

DTS 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity - 07X8179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity
07X8179
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity 07X8179
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ43JC 07X8179
Product Name Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details