TE Connectivity Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ43JB-LC

Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote
Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ43JB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20 20#16 SKT PLUG

DTS 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity - 03X5555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity
03X5555
Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity 03X5555
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ43JB-LC 03X5555
Product Name Circular Connector, Plug, 25-43, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers