TE Connectivity Conn D38999 Circ Skt 128 Pos Crmp St Cbl Mnt 128Term Te Connectivity D38999/26FJ35SA

Description
DTS 128C 128#22D SKT PLUG
Request a Quote
Description
DTS 128C 128#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ35SA - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D SKT PLUG

DTS 128C 128#22D SKT PLUG

Buy Now
Conn D38999 Circ Skt 128 Pos Crmp St Cbl Mnt 128Term Te Connectivity - 79AH1614 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 128 Pos Crmp St Cbl Mnt 128Term Te Connectivity
79AH1614
Conn D38999 Circ Skt 128 Pos Crmp St Cbl Mnt 128Term Te Connectivity 79AH1614
CONN D38999 CIRC SKT 128 POS CRMP ST CBL MNT 128TERM

CONN D38999 CIRC SKT 128 POS CRMP ST CBL MNT 128TERM

Supplier's Site
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity - 08X9495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity
08X9495
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity 08X9495
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ35SA 79AH1614 08X9495
Product Name Conn D38999 Circ Skt 128 Pos Crmp St Cbl Mnt 128Term Te Connectivity Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details