TE Connectivity Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ29PE

Description
DTS 29C 29#16 PIN PLUG
Request a Quote
Description
DTS 29C 29#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ29PE - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN PLUG

DTS 29C 29#16 PIN PLUG

Buy Now
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity - 71W5646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
71W5646
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity 71W5646
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ29PE 71W5646
Product Name Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers