TE Connectivity Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ24JC-LC

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity - 03X5461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
03X5461
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity 03X5461
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X5461
Product Name Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y20L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021E2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details