TE Connectivity Circular Connector, Plug, 30 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ20SD

Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 30 Position, Cable; Military Specification Deutsch - Te Connectivity - 19X4783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, Cable; Military Specification Deutsch - Te Connectivity
19X4783
Circular Connector, Plug, 30 Position, Cable; Military Specification Deutsch - Te Connectivity 19X4783
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4783
Product Name Circular Connector, Plug, 30 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products