TE Connectivity Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ19HN

Description
DTS 19C 19#12 PIN PLUG
Request a Quote
Description
DTS 19C 19#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ19HN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN PLUG

DTS 19C 19#12 PIN PLUG

Buy Now
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity - 03X5403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
03X5403
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity 03X5403
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ19HN 03X5403
Product Name Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details