TE Connectivity Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FH55AC

Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X5334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
03X5334
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity 03X5334
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X5334
Product Name Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details