TE Connectivity Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FH53JA

Description
DTS 53C 53#20 SKT PLUG
Request a Quote
Description
DTS 53C 53#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FH53JA - PEI-Genesis
Philadelphia, PA, United States
DTS 53C 53#20 SKT PLUG

DTS 53C 53#20 SKT PLUG

Buy Now
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8145
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8145
CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FH53JA 07X8145
Product Name Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details