TE Connectivity Conn D38999 Circ Skt 100 Pos Crmp St Cbl Mnt 100Term Deutsch - Te Connectivity D38999/26FH35SN

Description
DTS 100C 100#22D SKT PLUG
Request a Quote
Description
DTS 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FH35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT PLUG

DTS 100C 100#22D SKT PLUG

Buy Now
Conn D38999 Circ Skt 100 Pos Crmp St Cbl Mnt 100Term Deutsch - Te Connectivity - 81AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 100 Pos Crmp St Cbl Mnt 100Term Deutsch - Te Connectivity
81AC8147
Conn D38999 Circ Skt 100 Pos Crmp St Cbl Mnt 100Term Deutsch - Te Connectivity 81AC8147
CONN D38999 CIRC SKT 100 POS CRMP ST CBL MNT 100TERM

CONN D38999 CIRC SKT 100 POS CRMP ST CBL MNT 100TERM

Supplier's Site
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity - 09X1546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
09X1546
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity 09X1546
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FH35SN 81AC8147 09X1546
Product Name Conn D38999 Circ Skt 100 Pos Crmp St Cbl Mnt 100Term Deutsch - Te Connectivity Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers