TE Connectivity Conn D38999 Circ Pin 100 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity D38999/26FH35PN

Description
DTS 100C 100#22D PIN PLUG
Request a Quote
Description
DTS 100C 100#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FH35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D PIN PLUG

DTS 100C 100#22D PIN PLUG

Buy Now
Conn D38999 Circ Pin 100 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity - 81AC8146 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 100 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity
81AC8146
Conn D38999 Circ Pin 100 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity 81AC8146
CONN D38999 CIRC PIN 100 POS CRMP ST CBL MNT

CONN D38999 CIRC PIN 100 POS CRMP ST CBL MNT

Supplier's Site
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity - 09X1544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
09X1544
Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity 09X1544
CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FH35PN 81AC8146 09X1544
Product Name Conn D38999 Circ Pin 100 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity Circular Connector, Plug, 23-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers