TE Connectivity Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FH35AC

Description
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8127
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8127
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X8127
Product Name Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
Contacts - 30-4420 - Powell Electronics, Inc.
Nicomatic North America
View Details