TE Connectivity Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FH21SA

Description
DTS 21C 21#16 SKT PLUG
Request a Quote
Description
DTS 21C 21#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FH21SA - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 SKT PLUG

DTS 21C 21#16 SKT PLUG

Buy Now
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X5235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity
03X5235
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity 03X5235
CIRCULAR CONNECTOR, PLUG, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FH21SA 03X5235
Product Name Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details