TE Connectivity Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FF35HE

Description
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X4983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
03X4983
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity 03X4983
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X4983
Product Name Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details