TE Connectivity Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26FF35AC

Description
DTS 66C 66#22D PIN PLUG
Request a Quote
Description
DTS 66C 66#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FF35AC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN PLUG

DTS 66C 66#22D PIN PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W5460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W5460
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W5460
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FF35AC 71W5460
Product Name Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details