TE Connectivity Circular Connector, Plug, 17-99, Cable; Military Specification Deutsch - Te Connectivity D38999/26FE99HB-LC

Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FE99HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 PIN PLUG

DTS 23C 21#20 2#16 PIN PLUG

Buy Now
Circular Connector, Plug, 17-99, Cable; Military Specification Deutsch - Te Connectivity - 89W7685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-99, Cable; Military Specification Deutsch - Te Connectivity
89W7685
Circular Connector, Plug, 17-99, Cable; Military Specification Deutsch - Te Connectivity 89W7685
CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FE99HB-LC 89W7685
Product Name Circular Connector, Plug, 17-99, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers