TE Connectivity Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FE35SA-LC

Description
DTS 55C 55#22D SKT PLUG
Request a Quote
Description
DTS 55C 55#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FE35SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG

DTS 55C 55#22D SKT PLUG

Buy Now
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity - 89W7639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
89W7639
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity 89W7639
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FE35SA-LC 89W7639
Product Name Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details