TE Connectivity Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity D38999/26FE26PD

Description
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity - 89W7593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
89W7593
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity 89W7593
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7593
Product Name Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details