TE Connectivity Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity D38999/26FE26PA

Description
DTS 26C 26#20 PIN PLUG
Request a Quote
Description
DTS 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FE26PA - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity - 89W7589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
89W7589
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity 89W7589
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Conn D38999 Circ Pin 26 Pos Crmp St Cbl Mnt 26Term Deutsch - Te Connectivity - 81AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 26 Pos Crmp St Cbl Mnt 26Term Deutsch - Te Connectivity
81AC8129
Conn D38999 Circ Pin 26 Pos Crmp St Cbl Mnt 26Term Deutsch - Te Connectivity 81AC8129
CONN D38999 CIRC PIN 26 POS CRMP ST CBL MNT 26TERM

CONN D38999 CIRC PIN 26 POS CRMP ST CBL MNT 26TERM

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FE26PA 89W7589 81AC8129
Product Name Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 26 Pos Crmp St Cbl Mnt 26Term Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers