TE Connectivity Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD5HB

Description
DTS 5C 5#16 PIN PLUG
Request a Quote
Description
DTS 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD5HB - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#16 PIN PLUG

DTS 5C 5#16 PIN PLUG

Buy Now
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity - 17X5717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity
17X5717
Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity 17X5717
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD5HB 17X5717
Product Name Circular Connector, Plug, 5 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details