TE Connectivity Circular Connector, Plug, 15-19, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD19PA

Description
DTS 19C 19#20 PIN PLUG
Request a Quote
Description
DTS 19C 19#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD19PA - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#20 PIN PLUG

DTS 19C 19#20 PIN PLUG

Buy Now
Circular Connector, Plug, 15-19, Cable; Military Specification Deutsch - Te Connectivity - 03X4706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-19, Cable; Military Specification Deutsch - Te Connectivity
03X4706
Circular Connector, Plug, 15-19, Cable; Military Specification Deutsch - Te Connectivity 03X4706
CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-19, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD19PA 03X4706
Product Name Circular Connector, Plug, 15-19, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details