TE Connectivity Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity D38999/26FD18PN

Description
DTS 18C 18#20 PIN PLUG
Request a Quote
Description
DTS 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD18PN - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN PLUG

DTS 18C 18#20 PIN PLUG

Buy Now
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity - 81AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity
81AC8122
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity 81AC8122
CONN D38999 CIRC PIN 18 POS CRMP ST CBL MNT

CONN D38999 CIRC PIN 18 POS CRMP ST CBL MNT

Supplier's Site
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity - 07X2442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity
07X2442
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity 07X2442
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD18PN 81AC8122 07X2442
Product Name Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt Deutsch - Te Connectivity Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers