TE Connectivity Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD18PN-LC

Description
DTS 18C 18#20 PIN PLUG
Request a Quote
Description
DTS 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD18PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN PLUG

DTS 18C 18#20 PIN PLUG

Buy Now
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8074
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8074
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD18PN-LC 07X8074
Product Name Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details