TE Connectivity Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD18JN

Description
DTS 18C 18#20 SKT PLUG
Request a Quote
Description
DTS 18C 18#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD18JN - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 SKT PLUG

DTS 18C 18#20 SKT PLUG

Buy Now
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8072
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8072
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD18JN 07X8072
Product Name Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details