TE Connectivity Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD18BN

Description
DTS 18C 18#20 SKT PLUG
Request a Quote
Description
DTS 18C 18#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD18BN - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 SKT PLUG

DTS 18C 18#20 SKT PLUG

Buy Now
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8069
Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8069
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD18BN 07X8069
Product Name Circular Connector, Plug, 18 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details