TE Connectivity Circular Connector, Plug, 15-15, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD15PN

Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote
Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD15PN - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20 1#16 PIN PLUG

DTS 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15-15, Cable; Military Specification Deutsch - Te Connectivity - 07X8062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-15, Cable; Military Specification Deutsch - Te Connectivity
07X8062
Circular Connector, Plug, 15-15, Cable; Military Specification Deutsch - Te Connectivity 07X8062
CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-15, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD15PN 07X8062
Product Name Circular Connector, Plug, 15-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details