TE Connectivity Circular Connector, Plug, 15 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD15HB-LC

Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote
Description
DTS 15C 14#20 1#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FD15HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20 1#16 PIN PLUG

DTS 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X4637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, Cable; Military Specification Deutsch - Te Connectivity
03X4637
Circular Connector, Plug, 15 Position, Cable; Military Specification Deutsch - Te Connectivity 03X4637
CIRCULAR CONNECTOR, PLUG, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FD15HB-LC 03X4637
Product Name Circular Connector, Plug, 15 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers