TE Connectivity Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity D38999/26FC98HN

Description
DTS 10C 10#20 PIN PLUG
Request a Quote
Description
DTS 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FC98HN - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 PIN PLUG

DTS 10C 10#20 PIN PLUG

Buy Now
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity - 71W5244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity
71W5244
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity 71W5244
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FC98HN 71W5244
Product Name Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Standard Circular Connectors - 1-1589064-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details