TE Connectivity Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity D38999/26FC4JB

Description
DTS 4C 4#16 SKT PLUG
Request a Quote
Description
DTS 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FC4JB - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT PLUG

DTS 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity - 85W6278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity
85W6278
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity 85W6278
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FC4JB 85W6278
Product Name Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details