TE Connectivity Circular Connector Assemblies D38999/26FC35PN

Description
22 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
22 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1137-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1137-ND
Circular Connector Assemblies 1508-1137-ND
22 Position Circular Connector Plug, Male Pins Crimp

22 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/26FC35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22D#22D PIN PLUG

DTS 22C 22D#22D PIN PLUG

Buy Now
Circular Connector, Plug, 13-35, Cable; Military Specification Deutsch - Te Connectivity - 71W5160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-35, Cable; Military Specification Deutsch - Te Connectivity
71W5160
Circular Connector, Plug, 13-35, Cable; Military Specification Deutsch - Te Connectivity 71W5160
CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1137-ND Deutsch D38999/26FC35PN 71W5160
Product Name Circular Connector Assemblies Circular Connector, Plug, 13-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data