TE Connectivity Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB99JD

Description
DTS 7C 7#20 SKT PLUG
Request a Quote
Description
DTS 7C 7#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB99JD - PEI-Genesis
Philadelphia, PA, United States
DTS 7C 7#20 SKT PLUG

DTS 7C 7#20 SKT PLUG

Buy Now
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W5114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity
71W5114
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity 71W5114
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB99JD 71W5114
Product Name Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details