TE Connectivity Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt Te Connectivity D38999/26FB98SA

Description
DTS 6C 6#20 SKT PLUG
Request a Quote
Description
DTS 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB98SA - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 SKT PLUG

DTS 6C 6#20 SKT PLUG

Buy Now
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt Te Connectivity - 79AH1590 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt Te Connectivity
79AH1590
Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt Te Connectivity 79AH1590
CONN D38999 CIRC SKT 6 POS CRMP ST CBL MNT

CONN D38999 CIRC SKT 6 POS CRMP ST CBL MNT

Supplier's Site
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity - 07X8029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity
07X8029
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity 07X8029
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB98SA 79AH1590 07X8029
Product Name Conn D38999 Circ Skt 6 Pos Crmp St Cbl Mnt Te Connectivity Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details