TE Connectivity Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB98PN

Description
DTS 6C 6#20 PIN PLUG
Request a Quote
Description
DTS 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB98PN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 PIN PLUG

DTS 6C 6#20 PIN PLUG

Buy Now
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity - 71W5086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity
71W5086
Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity 71W5086
CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB98PN 71W5086
Product Name Circular Connector, Plug, 11-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40838-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details