TE Connectivity Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB5SA

Description
DTS 5C 5#20 SKT PLUG
Request a Quote
Description
DTS 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB5SA - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 SKT PLUG

DTS 5C 5#20 SKT PLUG

Buy Now
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity - 71W5053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
71W5053
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity 71W5053
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB5SA 71W5053
Product Name Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers