TE Connectivity Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB5PE

Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity - 89W7544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
89W7544
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity 89W7544
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7544
Product Name Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details