TE Connectivity Circular Connector Assemblies D38999/26FB35SN

Description
DTS 13C 13#22D SKT PLUG
Request a Quote Datasheet
Description
DTS 13C 13#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D SKT PLUG

DTS 13C 13#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1508-1144-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1144-ND
Circular Connector Assemblies 1508-1144-ND
13 Position Circular Connector Plug, Female Sockets Crimp

13 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity - 09X1533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity
09X1533
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity 09X1533
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Conn D38999 Circ Skt 13 Pos Crmp St Cbl Mnt 13Term Deutsch - Te Connectivity - 29AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 13 Pos Crmp St Cbl Mnt 13Term Deutsch - Te Connectivity
29AC4941
Conn D38999 Circ Skt 13 Pos Crmp St Cbl Mnt 13Term Deutsch - Te Connectivity 29AC4941
CONN D38999 CIRC SKT 13 POS CRMP ST CBL MNT 13TERM

CONN D38999 CIRC SKT 13 POS CRMP ST CBL MNT 13TERM

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB35SN 1508-1144-ND 09X1533 29AC4941
Product Name Circular Connector Assemblies Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Skt 13 Pos Crmp St Cbl Mnt 13Term Deutsch - Te Connectivity
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details