TE Connectivity Circular Connector, Plug, 13 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB35HB-LC

Description
DTS 13C 13#22D PIN PLUG
Request a Quote
Description
DTS 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB35HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D PIN PLUG

DTS 13C 13#22D PIN PLUG

Buy Now
Circular Connector, Plug, 13 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X7985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13 Position, Cable; Military Specification Deutsch - Te Connectivity
07X7985
Circular Connector, Plug, 13 Position, Cable; Military Specification Deutsch - Te Connectivity 07X7985
CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB35HB-LC 07X7985
Product Name Circular Connector, Plug, 13 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details