TE Connectivity Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB2SE

Description
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity - 89W7534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity
89W7534
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity 89W7534
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7534
Product Name Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details