TE Connectivity Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FB2SD-LC

Description
DTS 2C 2#16 SKT PLUG
Request a Quote
Description
DTS 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FB2SD-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 SKT PLUG

DTS 2C 2#16 SKT PLUG

Buy Now
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W5010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity
71W5010
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity 71W5010
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FB2SD-LC 71W5010
Product Name Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers