TE Connectivity DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts D38999/26FA98PD-LC

Description
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts
Description
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts - 795-D38999/26FA98PD-LC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts
795-D38999/26FA98PD-LC
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts 795-D38999/26FA98PD-LC
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts

DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts

Supplier's Site
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W4983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
71W4983
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity 71W4983
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/26FA98PD-LC 71W4983
Product Name DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details