TE Connectivity DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 D38999/26FA98HB

Description
DTS 3C 3#20 PIN PLUG
Request a Quote
Description
DTS 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FA98HB - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 PIN PLUG

DTS 3C 3#20 PIN PLUG

Buy Now
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 - 795-D38999/26FA98HB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98
795-D38999/26FA98HB
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 795-D38999/26FA98HB
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98

DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98

Supplier's Site
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W4966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
71W4966
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity 71W4966
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FA98HB 795-D38999/26FA98HB 71W4966
Product Name DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight; B
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers
Coaxial Connector (RF) Adapters - ABF.1S.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details