TE Connectivity Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FA98HB-LC

Description
DTS 3C 3#20 PIN PLUG
Request a Quote
Description
DTS 3C 3#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FA98HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 3C 3#20 PIN PLUG

DTS 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W4967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
71W4967
Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity 71W4967
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FA98HB-LC 71W4967
Product Name Circular Connector, Plug, 3 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details