TE Connectivity Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FA35HA-LC

Description
DTS 6C 6#22D PIN PLUG
Request a Quote
Description
DTS 6C 6#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FA35HA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D PIN PLUG

DTS 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W4940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
71W4940
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity 71W4940
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FA35HA-LC 71W4940
Product Name Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details