TE Connectivity ™ Connectors, Interconnects - Circular Connectors D38999/25HF45PC

Description
Win Source Part Number: 1217216-D38999/25HF4 5PC Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 67 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: C Standard Package: 100 Shell Size - Insert: 19-45 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS21H19-45PCV001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H19-45PCV001 Base Product Number: D38999/25HF Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1217216-D38999/25HF4 5PC Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 67 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: C Standard Package: 100 Shell Size - Insert: 19-45 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS21H19-45PCV001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H19-45PCV001 Base Product Number: D38999/25HF Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1217216-D38999/25HF45PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1217216-D38999/25HF45PC
Connectors, Interconnects - Circular Connectors 1217216-D38999/25HF45PC
Win Source Part Number: 1217216-D38999/25HF4 5PC Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 67 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: C Standard Package: 100 Shell Size - Insert: 19-45 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): YDTS21H19-45PCV001; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS21H19-45PCV001 Base Product Number: D38999/25HF Primary Material: Metal

Win Source Part Number: 1217216-D38999/25HF45PC
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 67
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: C
Standard Package: 100
Shell Size - Insert: 19-45
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): YDTS21H19-45PCV001;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS21H19-45PCV001
Base Product Number: D38999/25HF
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1217216-D38999/25HF45PC
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details