TE Connectivity
Dts 19C 19#12 Pin Recp Deutsch - Te Connectivity
D38999/24ZJ19HA-LC
Description
DTS 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 19C 19#12 Pin Recp Deutsch - Te Connectivity
55Y2592
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/24ZJ19HA-LC |
55Y2592 |
|
Product Name
|
|
Dts 19C 19#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers